HK-P-SS141详情
Hirose HK-P-SS141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
338-0110-0-00
Manufacturer
Hirose Electric
Brand
广濑连接器
包装
Bulk
终端
Crimp
性别
Female
子类别
射频互连器件
方向
Straight
接头数量
1
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
辐射硬化
无
HK-P-SS141拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。