HRM-200-9B-C(40)详情
Hirose HRM-200-9B-C(40)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
16.3
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
122.3
Min. permitted bending radius, moving application/free movement
122.3
Min. permitted bending radius, stationary application/permanent installation
65.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Package
Bulk
Base Product Number
HRM-200
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
系列
-
HRM-200-9B-C(40)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。