HRM-300-63-1详情
Hirose HRM-300-63-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
PBT
Voltage, Rating
600 V
RoHS
Compliant
Package
Bag
Base Product Number
HRM-300
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
系列
-
定位的数量
3
性别
Female
HRM-300-63-1拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。