HSC2-8SR-2详情
Hirose HSC2-8SR-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
RoHS
有
Contact Finish Mating
哑光锡
Rohs Code
有
Manufacturer Part Number
HSC2-8SR-2
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.74
Manufacturer Series
HSC2
JESD-609代码
e3
连接器类型
光纤连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
耦合类型
SNAP
触点表面处理 终端
哑光锡
连接类型
SIMPLEX
HSC2-8SR-2拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector








哦! 它是空的。