HSC2-FK-A125(31)详情
Hirose HSC2-FK-A125(31)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
HSC2-FK-A125(31)
Manufacturer
Hirose Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.58
Manufacturer Series
HSC
连接器类型
光纤SC连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
PLUG
耦合类型
SNAP
连接类型
SIMPLEX
HSC2-FK-A125(31)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector








哦! 它是空的。