HSC-AT11K-A30(02)详情
Hirose HSC-AT11K-A30(02)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TB50N013F0
Approvals
cUL, UL
Manufacturer
Acme Electric
Mounting
Plate
终端
Integrally Molded Terminal Blocks
类型
Control
VA 额定功率
50 VA
相位
1
HSC-AT11K-A30(02)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector








哦! 它是空的。