HSCJ-HRFCJ-A(40)详情
Hirose HSCJ-HRFCJ-A(40)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
KD7006R
Approvals
CSA
Manufacturer
Teco
类型
Ball Mill, Compressor, Crusher, Grinder, Impactor, Mill, Shredder
极数
6
转速/转速
1,200 RPM
相位
3
HSCJ-HRFCJ-A(40)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector








哦! 它是空的。