HSC-PH0.9-E2(31)详情
Hirose HSC-PH0.9-E2(31)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Contact Materials
未说明
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Manufacturer
Hirose Electric Co Ltd
Manufacturer Part Number
HSC-PH0.9-E2(31)
Manufacturer Series
HSC
Part Life Cycle Code
Obsolete
Risk Rank
5.58
Rohs Code
有
连接器类型
光纤SC连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
PLUG
耦合类型
SNAP
连接类型
SIMPLEX
HSC-PH0.9-E2(31)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector








哦! 它是空的。