HSC-PH2-E1(94)详情
Hirose HSC-PH2-E1(94)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Model
T-adapter
Package
Bulk
厂商
Hirose Electric Co Ltd
Product Status
最后一次购买
系列
*
HSC-PH2-E1(94)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector








哦! 它是空的。