HSC-PH2-E2-A(40)详情
Hirose HSC-PH2-E2-A(40)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Watertight
无
Manufacturer Part Number
6252GY-BU
Approvals
CSA, UL
Manufacturer
Cooper
Illuminated
无
颜色
Gray
额定电流
15 A
电压
125 VAC
极数
2
连接类型
Duplex Receptacle
HSC-PH2-E2-A(40)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector
Hirose Connector








哦! 它是空的。