IC14-PL-SF-EJR(72)详情
Hirose IC14-PL-SF-EJR(72)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G2MP2-62L10F8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Bag
Base Product Number
IC14
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
系列
-
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
1NO
知识产权评级
IP66
IC14-PL-SF-EJR(72)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。