LF10BP-4P详情
Hirose LF10BP-4P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
145.8 - 159.1
Nominal voltage
220 - 240
Protection class
I
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
54
长度
1200
0个相似型号
LF10BP-4P拓展信息
LF10BP-4P详情
Hirose LF10BP-4P重要参数规格及、参数值,及相似型号如下:
Nominal current
145.8 - 159.1
Nominal voltage
220 - 240
Protection class
I
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
54
长度
1200
LF10BP-4P拓展信息