MDF7C-12P-2.54DSA(67)详情
Hirose MDF7C-12P-2.54DSA(67)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
未切换
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Manufacturer
Amphenol
Brand
Amphenol Nexus Technologies
RoHS
Details
Package
Bag
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
系列
-
定位的数量
7 Position
性别
Male
子类别
Audio & Video Connectors
方向
Straight
终端样式
Solder
配件类型
-
产品类别
电话连接器
产品类别
电话连接器
MDF7C-12P-2.54DSA(67)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd








哦! 它是空的。