RJ45C5E-RT详情
Hirose RJ45C5E-RT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Content
1pc(s)
Factory colour
Red
Connector standard
RJ45
Specification
CAT 5e
AWG max.
26
Pins
8P8C
Connections
Crimp
Cable diameter (details)
max. 5.8mm
Connector type
Plug, straight
类型
RJ45C5E-RT TM11
RJ45C5E-RT拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd









哦! 它是空的。