TM 11详情
Hirose TM 11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Content
1pc(s)
Factory colour
Black
Connector standard
RJ45
Specification
CAT 5
AWG
28 - 24
Pins
8P8C
Contact Materials
Brass nickel plated
Connector type
Plug, straight
类型
TM 11
TM 11拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd









哦! 它是空的。