TM21SZ详情
Hirose TM21SZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
-
Pins
8P8C
AWG max.
24
Specification
CAT 5e
Connector standard
RJ45
Factory colour
Silver
Content
1pc(s)
Connector type
Plug, straight
类型
RJ45 plug - without cable
TM21SZ拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd









哦! 它是空的。