W.FL2-2LP-04N1T-A-(80)详情
Hirose W.FL2-2LP-04N1T-A-(80)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
第一种连接器安装类型
Free Hanging (In-Line)
第二个连接器安装类型
Free Hanging (In-Line)
Unit Weight
0.529109 oz
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Loctite
Brand
Loctite
Tradename
Eccobond
1st Contact Gender
Female
Package
Bulk
厂商
Hirose Electric Co Ltd
1st Connector Mounting Feature
-
Product Status
Obsolete
2nd Contact Gender
Female
2nd Connector Mounting Feature
-
Cable Types
-
系列
LUX 4047
操作温度
-
颜色
-
子类别
Supplies
入口保护
-
样式
W.FL2 to W.FL2
产品类别
Chemicals
第一个连接器
W.FL2 Plug, Right Angle
第二个连接器
W.FL2 Plug, Right Angle
特征
-
产品类别
Chemicals
长度
3.150 (80.00mm)
W.FL2-2LP-04N1T-A-(80)拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose
Hirose
Hirose








哦! 它是空的。