X.FL-2LPP-068K2TS-A-500详情
Hirose X.FL-2LPP-068K2TS-A-500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
第一种连接器安装类型
Free Hanging (In-Line)
第二个连接器安装类型
Free Hanging (In-Line)
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-17141-2913000
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PUR
1st Contact Gender
Female
Package
Bulk
厂商
Hirose Electric Co Ltd
1st Connector Mounting Feature
-
Product Status
Obsolete
2nd Contact Gender
Female
2nd Connector Mounting Feature
-
操作温度
-
系列
X.FL
连接器类型
Right Angle Female to Flying Leads, 8-pole, M12
颜色
-
入口保护
-
样式
X.FL to X.FL
额定电流
2 Amps
第一个连接器
X.FL Plug, Right Angle
第二个连接器
X.FL Plug, Right Angle
特征
-
知识产权评级
IP65/IP66K/IP67
长度
30 Meters
X.FL-2LPP-068K2TS-A-500拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose
Hirose
Hirose








哦! 它是空的。