注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥31.717224
10
¥29.921909
100
¥28.228215
500
¥26.630391
1000
¥25.123016
Hirose Electric Co Ltd EM52M-SC-TP
- 收藏
- 对比
EM52M-SC-TP
1092-EM52M-SC-TP
圆形连接器
--
大陆
立即发货

CIRC CONTACT FEMALE CRIMP
--最小包装量--
¥
总价: ¥
EM52M-SC-TP详情
Hirose Electric Co Ltd EM52M-SC-TP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Hirose Electric Co Ltd
Package
Bulk
Product Status
活跃
Base Product Number
EM52M
Unit Weight
0.071077 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
150-0262-1-00
Manufacturer
Hirose Electric
Brand
广濑连接器
RoHS
Details
For Use With
Female Terminals
Description/Function
Female Contact Extraction Tool
Manufacturer Part Number
EM52M-SC-TP
Part Life Cycle Code
活跃
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.63
系列
*
零件状态
活跃
类型
提取工具
子类别
Tools
Reach合规守则
unknown
连接器支持类型
工具和机械
产品类别
Extraction / Insertion Tools
产品
提取工具
产品类别
Extraction, Removal & Insertion Tools
EM52M-SC-TP拓展信息
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd
Hirose Electric Co Ltd






哦! 它是空的。