2SB646A-C详情
HITACHI 2SB646A-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Description
CYLINDRICAL, O-PBCY-W3
Package Style
CYLINDRICAL
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
2SB646A-C
Package Shape
ROUND
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
RENESAS TECHNOLOGY CORP
Risk Rank
5.48
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-PBCY-W3
资历状况
不合格
2SB646A-C拓展信息








哦! 它是空的。