CMP1250-01详情
HITACHI CMP1250-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
380 - 415
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Other
Number of auxiliary contacts as normally closed contact
0
CMP1250-01拓展信息








哦! 它是空的。