EMC Filter Dimensions W x H x D: 110 x 130 x 30 mm For converter: 0,7...1.1 kW Operating voltage type: Single Phase Protection rating: IP20 Operating voltage: 240 VAC Rated power: 0...1.1 kW
起订量
1最小包装量--
添加到询价列表
FPF-8122-12/1HITACHIEMC Filter Dimensions W x H x D: 110 x 130 x 30 mm For converter: 0,7...1.1 kW Operating voltage type: Single Phase Protection rating: IP20 Operating voltage: 240 VAC Rated power: 0...1.1 kW