GR500 (TX07D38VM0AAA)2.8详情
HITACHI GR500 (TX07D38VM0AAA)2.8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
27.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
25
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
206
Min. permitted bending radius, stationary application/permanent installation
110
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GR500 (TX07D38VM0AAA)2.8拓展信息








哦! 它是空的。