HA11485BNT详情
HITACHI HA11485BNT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
30
Package Description
DIP,
Package Style
IN-LINE
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
HA11485BNT
Package Code
DIP
Package Shape
RECTANGULAR
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.2
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
compliant
JESD-30代码
R-PDIP-T30
资历状况
不合格
消费者集成电路类型
AUDIO/VIDEO DEMODULATOR
HA11485BNT拓展信息








哦! 它是空的。