HD38755A58详情
HITACHI HD38755A58重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
3
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-30 - 80
RoHS
Non-Compliant
0个相似型号
HD38755A58拓展信息








哦! 它是空的。