HD74HC126FP-E详情
HITACHI HD74HC126FP-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
DIN Rail
Manufacturer
PILZ
Approvals
CCC, cUL, GOST, TUV, UL
Manufacturer Part Number
787504
RoHS
Non-Compliant
终端
笼式夹
类型
PNOZ XV2P
应用
E-Stop Pushbuttons, Limit Switches, Safety Gates
电源电压
24 VDC
端子样式
Plug-in
标准
EN60204-1, EN62061, EN954-1, VDE0113-1
HD74HC126FP-E拓展信息








哦! 它是空的。