HM62W8512BLFP-7SL详情
HITACHI HM62W8512BLFP-7SL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-400-1000-psi
Case Style
Lower Mount
Range
0-1,000 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
HM62W8512BLFP-7SL拓展信息








哦! 它是空的。