HZ5.6BP详情
HITACHI HZ5.6BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Device construction
Intermediate mounting
RoHS
Non-Compliant
0个相似型号
HZ5.6BP拓展信息
HZ5.6BP详情
HITACHI HZ5.6BP重要参数规格及、参数值,及相似型号如下:
Modular version
无
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Device construction
Intermediate mounting
RoHS
Non-Compliant
HZ5.6BP拓展信息