LM500-43935详情
HITACHI LM500-43935重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
243.5 - 243.5
Nominal voltage
230 - 230
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
宽度
200
长度
1240
LM500-43935拓展信息








哦! 它是空的。