, Voltage 12.0, Drive Size 1/4 In., No Load RPM 0 to 2100, Blows per Minute 0 to 3400, Max. Torque 265 in.-lb., Battery Capacity 1.5A/hr., Handle Type
起订量
1最小包装量--
添加到询价列表
WH10DCLHITACHI, Voltage 12.0, Drive Size 1/4 In., No Load RPM 0 to 2100, Blows per Minute 0 to 3400, Max. Torque 265 in.-lb., Battery Capacity 1.5A/hr., Handle Type