HITACHI WR18DSHLP4
- 收藏
- 对比
WR18DSHLP4
1094-WR18DSHLP4
无类别的
--
大陆
立即发货

10.4 lb., Max. Torque 354 ft-lb., Clutch Style 2 Step, Handle Type Soft Grip, Battery Included No, Battery Pack Replacement G7558756, Battery Capacity 4.0Ah, Features Tumble Trigger Switch, Battery Level Indicato
1最小包装量--
WR18DSHLP4详情
HITACHI WR18DSHLP4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
系列
General Purpose Thick Film
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
WR18DSHLP4拓展信息







哦! 它是空的。