HMC125详情
Hittite HMC125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
ANALOG DEVICES INC
Manufacturer
Analog Devices Inc
Manufacturer Part Number
HMC125
Operating Temperature-Max
125 °C
Operating Temperature-Min
-55 °C
Package Equivalence Code
DIE OR CHIP
Part Life Cycle Code
活跃
Risk Rank
5.24
Rohs Code
有
子类别
RF/Microwave Mixers
技术
GAAS
Reach合规守则
compliant
电源
5 V
HMC125拓展信息








哦! 它是空的。