HMC219MS8ETR详情
Hittite HMC219MS8ETR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
终端数量
8
Ihs Manufacturer
HITTITE MICROWAVE CORP
Manufacturer
Hittite Microwave Corp
Manufacturer Part Number
HMC219MS8ETR
Operating Temperature-Max
85 °C
Operating Temperature-Min
-40 °C
Package Body Material
PLASTIC/EPOXY
Package Description
TSSOP8,.19
Package Equivalence Code
TSSOP8,.19
Part Life Cycle Code
Obsolete
Risk Rank
5.84
Rohs Code
有
子类别
RF/Microwave Mixers
技术
GAAS
Reach合规守则
unknown
HMC219MS8ETR拓展信息








哦! 它是空的。