Hittite (Analog Devices) H175
- 收藏
- 对比
H175
1097-H175
集成电路(IC)
--
大陆
立即发货

H175 datasheet pdf and Integrated Circuits (ICs) product details from Hittite (Analog Devices) stock available at utmel
1最小包装量--
H175详情
Hittite (Analog Devices) H175重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
外壳材料
STEEL
Manufacturer Part Number
H175
Part Life Cycle Code
接触制造商
Ihs Manufacturer
THE PHOENIX COMPANY OF CHICAGO INC
Risk Rank
5.68
Insulator Material
PLASTIC
Shell Sizes
4/C
连接器类型
D 超微型连接器
附加功能
STANDARD: MIL-C-24308, MAX CONTACTS (SERIES)=17
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE; MALE
空壳
NO
主体/外壳样式
PLUG; RECEPTACLE
终端类型
SOLDER
H175拓展信息
Hittite (Analog Devices)
Hittite (Analog Devices)
Hittite (Analog Devices)
Hittite (Analog Devices)
Hittite (Analog Devices)
Hittite (Analog Devices)
Hittite (Analog Devices)
Hittite (Analog Devices)
Hittite Microwave
Hittite (Analog Devices)







哦! 它是空的。