HT46R65(56SSOP-A)详情
Holtek HT46R65(56SSOP-A)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Package Description
SSOP, SSOP56,.4
Manufacturer Part Number
HT46R65(56SSOP-A)
Manufacturer
Holtek Semiconductor Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HOLTEK SEMICONDUCTOR INC
Risk Rank
8.46
Part Package Code
SSOP
系列
*
引脚数量
56
达到SVHC
unknown
HT46R65(56SSOP-A)拓展信息








哦! 它是空的。