HT7133详情
Holtek HT7133重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
For cables resistant to short circuit
无
With identification flag
无
Reel/roll packaging
无
Nominal cross section
120
Construction type
Standard
Sleeve length
40
Manufacturer Part Number
HT7133
Manufacturer
Holtek Semiconductor Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HOLTEK SEMICONDUCTOR INC
Risk Rank
5.59
Reach合规守则
unknown
绝缘的
无
HT7133拓展信息








哦! 它是空的。