Holt Integrated Circuits, Inc. HI-1566PSTF
- 收藏
- 对比
HI-1566PSTF
1109-HI-1566PSTF
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

HI-1566PSTF datasheet pdf and Interface - Drivers, Receivers, Transceivers product details from Holt Integrated Circuits, Inc. stock available at utmel
1最小包装量--
HI-1566PSTF详情
Holt Integrated Circuits, Inc. HI-1566PSTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
EU RoHS
Compliant
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.29
Package Width
7.52
Package Length
12.79
PCB changed
20
Standard Package Name
SOP
Supplier Package
SOIC W EP
Lead Shape
Gull-wing
零件状态
活跃
HI-1566PSTF拓展信息
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.







哦! 它是空的。