Holt Integrated Circuits, Inc. HI-7555SM
- 收藏
- 对比
HI-7555SM详情
Holt Integrated Circuits, Inc. HI-7555SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HI-7555SM
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HOLT INTEGRATED CIRCUITS INC
Package Description
,
Risk Rank
5.92
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
HI-7555SM拓展信息
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.








哦! 它是空的。