Holt Integrated Circuits, Inc. HI-8422PQT
- 收藏
- 对比
HI-8422PQT
1109-HI-8422PQT
接口 - 传感器和探测器接口
--
大陆
立即发货

HI-8422PQT datasheet pdf and Interface - Sensor and Detector Interfaces product details from Holt Integrated Circuits, Inc. stock available at utmel
1最小包装量--
HI-8422PQT详情
Holt Integrated Circuits, Inc. HI-8422PQT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Shape
Gull-wing
Supplier Package
PQFP
Standard Package Name
QFP
PCB changed
32
Package Length
7
Package Width
7
Package Height
1.4
Mounting
表面贴装
PPAP
无
Automotive
无
HTS
8542.39.00.01
ECCN (US)
EAR99
EU RoHS
不合规
零件状态
活跃
引脚数量
32
HI-8422PQT拓展信息
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.







哦! 它是空的。