Holt Integrated Circuits, Inc. HI-8574PSI
- 收藏
- 对比
HI-8574PSI
1109-HI-8574PSI
线性 - 比较器
--
大陆
立即发货

HI-8574PSI datasheet pdf and Linear - Comparators product details from Holt Integrated Circuits, Inc. stock available at utmel
1最小包装量--
HI-8574PSI详情
Holt Integrated Circuits, Inc. HI-8574PSI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.37
Package Width
3.9
Package Length
9.9
PCB changed
16
Standard Package Name
SOP
Supplier Package
SOIC N
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
16
HI-8574PSI拓展信息







哦! 它是空的。