113FW41-R2详情
Honeywell 113FW41-R2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-54C to 125C
Operating Supply Voltage (Max)
30(V)
Operating Supply Voltage (Typ)
24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
18(V)
Proximity Sensor Type
Inductive
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
活跃
系列
*
输出类型
下沉电流
113FW41-R2拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。