12TL1-8F详情
Honeywell 12TL1-8F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Manufacturer
Honeywell
Voltage Rating DC
250 VDC
Illuminated
Non-Illuminated
Terminal Seal
Sealed
Brand
Honeywell
Actuator
Lever
子类别
Switches
额定电流
20 A
终端样式
焊针
触点形式
DPDT
产品类别
拨动开关
产品类别
拨动开关
12TL1-8F拓展信息
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell








哦! 它是空的。