135-103LFE-JK1详情
Honeywell 135-103LFE-JK1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
135-103LFE-JK1拓展信息
310000451545.00
Honeywell
315000150017(NRC)
Honeywell
SA2455RC2290022
Honeywell
310630146
Honeywell
3450RC80030180
Honeywell
315600530006(NRC)
Honeywell
135-204QAF-J10
Honeywell
3450R01130117
Honeywell
192-103LPR-A01
Honeywell
135-103FBC-J01
Honeywell








哦! 它是空的。