143-201FAG-A01详情
Honeywell 143-201FAG-A01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
125C
Percentage of Resistance Tolerance @ 25C
±10(%)
Thermal Time Constant
16(s)
Mounting Styles
通孔
Operating Temperature Min Deg. C
-60C
Rad Hardened
无
Resistance @ 25C
200(ohm)
Usage Level
Military grade
包装
卷带
引脚数量
2
准确性
25C
筛选水平
Military
产品长度(mm)
Not Required(mm)
产品高度(mm)
Not Required(mm)
143-201FAG-A01拓展信息
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell








哦! 它是空的。