1496959-2详情
Honeywell 1496959-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
ABS
Minimum Temperature
-25°C
Current Type
DC
Special Features
EN54
Mounting Styles
壁挂式
Maximum Temperature
+60°C
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
Obsolete
系列
Fulleon, Asserta Midi
电源电压
9 → 60 V dc
知识产权评级
IP66
1496959-2拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。