14CE3-3KV详情
Honeywell 14CE3-3KV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Zinc
Voltage Rating (AC)
240 V
RoHS
Compliant
终端
Wire
额定电流
5 A
投掷配置
单刀双掷
操作力
11.8 N
评级结果
IP66
14CE3-3KV拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。