176PC07HD33详情
Honeywell 176PC07HD33重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload Pressure (Max)
140inH2O
Operating Supply Voltage (Max)
16(V)
Operating Supply Voltage (Typ)
10(V)
Rad Hardened
无
Mounting
通孔
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
Obsolete
系列
-
引脚数量
4
压力范围
0INH2O TO 7INH2O
176PC07HD33拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。