18-1892详情
Honeywell 18-1892重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Crimp
Wire Size
8 AWG
Contact Materials
Copper Alloy
Mounting
电缆安装
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
Obsolete
系列
-
连接器类型
连接器 电源
性别
Receptacle
触点类型
Power
屏蔽的
无
产品长度
34.2 mm
18-1892拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。