19C015PA4L详情
Honeywell 19C015PA4L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload Pressure (Max)
45Psi
Operating Temperature Classification
汽车
Operating Temp Range
-40C to 125C
Operating Supply Voltage (Max)
15(V)
Rad Hardened
无
Mounting
Stud
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
Obsolete
系列
*
类型
Absolute
引脚数量
4
压力范围
0PSI TO 15PSI
19C015PA4L拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。