19C050PV1K详情
Honeywell 19C050PV1K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload Pressure (Max)
250Psi
Operating Temperature Classification
汽车
Operating Temp Range
-40C to 125C
Operating Supply Voltage (Typ)
15(V)
Rad Hardened
无
Mounting
Panel
类型
Vacuum Gage
引脚数量
4
压力范围
0PSI TO 50PSI
19C050PV1K拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。